MT53E1G64D4SP-046 WT:C TR详情
Micron MT53E1G64D4SP-046 WT:C TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
VFBGA
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
2000
Product Status
活跃
厂商
Micron Technology Inc.
Base Product Number
MT53E1
Package
Tape & Reel (TR)
包装
Reel
系列
-
类型
SDRAM - LPDDR4
内存大小
64 Gbit
组织结构
1 G x 64
MT53E1G64D4SP-046 WT:C TR拓展信息
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron
Micron Technology Inc.
Micron Technology Inc.








哦! 它是空的。