MTFC256GASAONS-AAT TR详情
Micron MTFC256GASAONS-AAT TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TFBGA-153
Interface Type
UFS 2.1
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 105 C
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
2000
Supply Voltage-Min
3.3 V
Package
Tape & Reel (TR)
Product Status
活跃
厂商
Micron Technology Inc.
Supply Voltage-Max
3.3 V
系列
-
电压 - 供电
3.3 V
内存大小
256 GB
MTFC256GASAONS-AAT TR拓展信息
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron
Micron Technology Inc.
Micron Technology Inc.








哦! 它是空的。