MTFC256GASAONS-AIT TR详情
Micron MTFC256GASAONS-AIT TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TFBGA-153
Interface Type
UFS 2.1
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 95 C
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
2000
Supply Voltage-Min
3.3 V
Package
Tape & Reel (TR)
厂商
Micron Technology Inc.
Product Status
活跃
Supply Voltage-Max
3.3 V
系列
-
工作电源电压
3.3 V
内存大小
256 GB
MTFC256GASAONS-AIT TR拓展信息
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron
Micron Technology Inc.
Micron Technology Inc.








哦! 它是空的。