MTFC8GAMALBH-IT TR详情
Micron MTFC8GAMALBH-IT TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supply Voltage-Min
2.7 V
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
2000
Package
Tape & Reel (TR)
厂商
Micron Technology Inc.
Product Status
Obsolete
Supply Voltage-Max
3.6 V
包装
Reel
系列
*
内存大小
8 GB
产品
eMMC闪存盘
MTFC8GAMALBH-IT TR拓展信息
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron
Micron Technology Inc.
Micron Technology Inc.








哦! 它是空的。