Micron Technology 8441-7139-0500
- 收藏
- 对比
8441-7139-0500
1616-8441-7139-0500
无类别的
--
大陆
立即发货

CARRIER FOR DP10 SAS/SATA 3G/6G; ACCEPTS 3.5IN SATA OR SINGLE-PORT SAS DRIVES; BLACK
1最小包装量--
8441-7139-0500详情
Micron Technology 8441-7139-0500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50/60 Hz
8441-7139-0500拓展信息







哦! 它是空的。