Micron Technology C8M8
- 收藏
- 对比
C8M8
1616-C8M8
无类别的
--
大陆
立即发货

C8M8 datasheet pdf and Unclassified product details from Micron Technology stock available at utmel
1最小包装量--
C8M8详情
Micron Technology C8M8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
375 - 2500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
C8M8拓展信息







哦! 它是空的。