Micron Technology CFM18
- 收藏
- 对比
CFM18
1616-CFM18
无类别的
--
大陆
立即发货

CFM18 datasheet pdf and Unclassified product details from Micron Technology stock available at utmel
1最小包装量--
CFM18详情
Micron Technology CFM18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
7
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
2 - 2
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
21
Wrench width
30
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CFM18拓展信息







哦! 它是空的。