Micron Technology CT41K256M8DA-125:K
- 收藏
- 对比
CT41K256M8DA-125:K
1616-CT41K256M8DA-125:K
无类别的
--
大陆
立即发货

CT41K256M8DA-125:K datasheet pdf and Unclassified product details from Micron Technology stock available at utmel
1最小包装量--
CT41K256M8DA-125:K详情
Micron Technology CT41K256M8DA-125:K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
20.3
Core identification
Colour
Nominal cross section conductor
150
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
有
Core colour
Yellow
Nominal voltage U
500
Conductor category
Class 5 = flexible
CT41K256M8DA-125:K拓展信息







哦! 它是空的。