Micron Technology GE28F160C3BD70 S L8SC
- 收藏
- 对比
GE28F160C3BD70 S L8SC
1616-GE28F160C3BD70 S L8SC
无类别的
--
大陆
立即发货

GE28F160C3BD70 S L8SC datasheet pdf and Unclassified product details from Micron Technology stock available at utmel
1最小包装量--
GE28F160C3BD70 S L8SC详情
Micron Technology GE28F160C3BD70 S L8SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
750
Min. permitted bending radius, stationary application/permanent installation
71
Min. permitted bending radius, moving application/free movement
142
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
None
Nominal cross section conductor
6
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
14.2
Colour outer sheath
Blue
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
GE28F160C3BD70 S L8SC拓展信息







哦! 它是空的。