Micron Technology MT29C4G48MAZAPAKD
- 收藏
- 对比
MT29C4G48MAZAPAKD
1616-MT29C4G48MAZAPAKD
无类别的
--
大陆
立即发货

MT29C4G48MAZAPAKD datasheet pdf and Unclassified product details from Micron Technology stock available at utmel
1最小包装量--
MT29C4G48MAZAPAKD详情
Micron Technology MT29C4G48MAZAPAKD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS25A-A2CAD000100
Approvals
CE
Shaft Type
Solid
Manufacturer
Sick
RoHS
Non-Compliant
操作温度
-30 to 85 Degrees C
终端
MS 10 Pin Radial
输入电压
8~30 VDC
知识产权评级
IP65
MT29C4G48MAZAPAKD拓展信息







哦! 它是空的。