Micron Technology MT42L64M32D2HE-18 AAT ES:D TR
- 收藏
- 对比
MT42L64M32D2HE-18 AAT ES:D TR
1616-MT42L64M32D2HE-18 AAT ES:D TR
无类别的
--
大陆
立即发货

LPDDR2 2G 64MX32 FBGA DDP
1最小包装量--
MT42L64M32D2HE-18 AAT ES:D TR详情
Micron Technology MT42L64M32D2HE-18 AAT ES:D TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50/60 Hz
MT42L64M32D2HE-18 AAT ES:D TR拓展信息







哦! 它是空的。