Micron Technology MT53E4D1ASP-DC
- 收藏
- 对比
MT53E4D1ASP-DC详情
Micron Technology MT53E4D1ASP-DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
房屋材料
RIGID PLASTIC
终端数量
2
Body Orientation
Straight
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Brass
类型
1/4 STEREO PLUG
性别
M
接头数量
2(POS)
端口的数量
1(Port)
MT53E4D1ASP-DC拓展信息
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron
Micron Technology Inc.
Micron Technology Inc.








哦! 它是空的。