Micron Technology MT53E768M64D4HJ-046 WT:A
- 收藏
- 对比
MT53E768M64D4HJ-046 WT:A
1616-MT53E768M64D4HJ-046 WT:A
存储器
--
大陆
立即发货

LPDDR4 48G 768MX64 FBGA QDP
1最小包装量--
MT53E768M64D4HJ-046 WT:A详情
Micron Technology MT53E768M64D4HJ-046 WT:A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
Package
Box
厂商
Micron Technology Inc.
Product Status
活跃
系列
-
频率
50/60 Hz
MT53E768M64D4HJ-046 WT:A拓展信息
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron
Micron Technology Inc.
Micron Technology Inc.







哦! 它是空的。