Micron Technology MT8LSDT1664AG133
- 收藏
- 对比
MT8LSDT1664AG133
1616-MT8LSDT1664AG133
无类别的
--
大陆
立即发货

MT8LSDT1664AG133 datasheet pdf and Unclassified product details from Micron Technology stock available at utmel
1最小包装量--
MT8LSDT1664AG133详情
Micron Technology MT8LSDT1664AG133重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
168
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 11
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Voltage Rating (DC)
3.3 V
RoHS
Non-Compliant
电压
3.3 V
密度
1 Gb
MT8LSDT1664AG133拓展信息







哦! 它是空的。