Micron Technology MT9HTF6472AY-53EA1
- 收藏
- 对比
MT9HTF6472AY-53EA1
1616-MT9HTF6472AY-53EA1
无类别的
--
大陆
立即发货

MT9HTF6472AY-53EA1 datasheet pdf and Unclassified product details from Micron Technology stock available at utmel
1最小包装量--
MT9HTF6472AY-53EA1详情
Micron Technology MT9HTF6472AY-53EA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
16 mm
Minimum Cable Diameter (mm)
10.1 mm
Angle
Straight
Manufacturer Part Number
ADE5M251SSNK3
Cable Style
Armored
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
MT9HTF6472AY-53EA1拓展信息







哦! 它是空的。