Micro Plastics 23TA00090
- 收藏
- 对比
23TA00090
3009-23TA00090
电缆扎带 - 支座和固定座
--
大陆
立即发货

Cable Tie Holder, Snap In, .187 Hole, .062 Panel: Natural, Nylon, 1000 Per Bag, 18 Lb Max Tie
1最小包装量--
23TA00090详情
Micro Plastics 23TA00090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
包装数量
1000
RoHS
Compliant
Mounting Method
Push-In
颜色
Natural
输出电压
3 V
总长度
.320 in
23TA00090拓展信息
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics







哦! 它是空的。