Micro Plastics 3408320150
- 收藏
- 对比
3408320150
3009-3408320150
螺丝,螺栓
--
大陆
立即发货

Hex Socket Cap Screw, #8-32 Thread, 1 1/2 Lg: Knurled, Natural, Nylon, 500 Per Bag
1最小包装量--
3408320150详情
Micro Plastics 3408320150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Male
方向
Straight
辐射硬化
无
3408320150拓展信息
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics







哦! 它是空的。