Micro Plastics EBM18DSXH
- 收藏
- 对比
EBM18DSXH
3009-EBM18DSXH
卡边缘连接器 - 边缘板连接器
--
大陆
立即发货

EBM18DSXH datasheet pdf and Card Edge Connectors - Edgeboard Connectors product details from Micro Plastics stock available at utmel
1最小包装量--
EBM18DSXH详情
Micro Plastics EBM18DSXH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
20
达到SVHC
无SVHC
EBM18DSXH拓展信息
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics







哦! 它是空的。