Micro Plastics ECC10DRAS
- 收藏
- 对比
ECC10DRAS
3009-ECC10DRAS
卡边缘连接器 - 边缘板连接器
--
大陆
立即发货

ECC10DRAS datasheet pdf and Card Edge Connectors - Edgeboard Connectors product details from Micro Plastics stock available at utmel
1最小包装量--
ECC10DRAS详情
Micro Plastics ECC10DRAS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
1
ECC10DRAS拓展信息
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics
Micro Plastics







哦! 它是空的。