1N4568AUR-1/TR详情
Microsemi 1N4568AUR-1/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
MST-313C
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.065
轴承类型
Take Up
0个相似型号
1N4568AUR-1/TR拓展信息
1N4738A/TR
Microsemi
1N5955B/TR
Microsemi
1N4767A/TR
Microsemi
1N4715/TR
Microsemi
1N944B/TR
Microsemi
1N4904/TR
Microsemi
1N4773/TR
Microsemi
1N4714/TR
Microsemi
1N823Ae3/TR
Microsemi
1N4481US/TR
Microsemi








哦! 它是空的。