1N5945B/TR详情
Microsemi 1N5945B/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Bronze
Side 2 Polarity
Normal
Unit Weight
0.014110 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
MMBX
Side 2 Gender
Plug (Male)
Mounting Styles
Bulkhead
Side 1 Gender
Plug (Male)
Side 1 Polarity
Normal
Contact Materials
铍铜
Side 1 RF Series
MMBX
Part # Aliases
84150497
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
RoHS
Details
子类别
射频适配器
方向
Straight
阻抗
50 Ohms
产品类别
RF Adapters - In Series
本体样式
Straight
产品类别
RF Adapters - In Series
无线电频率系列
MMBX
1N5945B/TR拓展信息








哦! 它是空的。