1N829UR-1/TR详情
Microsemi 1N829UR-1/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
F144096/4395Z
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Dynapar
操作温度
0 to 120 Degrees C
终端
Radial Connector
输入电压
5 VDC
轴承
有
知识产权评级
IP40
配套连接器
不包括
1N829UR-1/TR拓展信息
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi








哦! 它是空的。