CD5711详情
Microsemi CD5711重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP65
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
Manufacturer Part Number
CD5711
Manufacturer
VPT Components
Part Life Cycle Code
活跃
Ihs Manufacturer
VPT组件
Risk Rank
5.76
达到SVHC
unknown
CD5711拓展信息
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi








哦! 它是空的。