GG77315-01详情
Microsemi GG77315-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
GG77315-01
Part Life Cycle Code
活跃
Operating Frequency (Max)
100 MHz
Risk Rank
5.8
Ihs Manufacturer
MICROSEMI CORP
JESD-609代码
e4
端子表面处理
GOLD
附加功能
SMA-F
结构
COAXIAL
Reach合规守则
compliant
射频/微波器件类型
LIMITER
工作频率-最小值
10 MHz
电压驻波比 - 最大值
1.5
可调节性
FIXED
GG77315-01拓展信息
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi








哦! 它是空的。