JANS1N4619C-1/TR详情
Microsemi JANS1N4619C-1/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw
房屋材料
Plastic
Connections
2-Pole Plug
Manufacturer Part Number
02100.0-00-0003
Approvals
CE, cURus, EAC
Manufacturer
Stego
RoHS
有
开关类型
On/Off Switch
消耗功率
11 W
灯型
LED
工作电压
90-265 VAC
知识产权评级
IP20
JANS1N4619C-1/TR拓展信息
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi








哦! 它是空的。