UTV100B详情
Microsemi UTV100B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Solder bucket
Manufacturer part #
MHDM15-DM15P-K
Connection angle
180°
Content
1pc(s)
No. of rows
2
Package Description
,
Manufacturer Part Number
UTV100B
Manufacturer
Microsemi Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICROSEMI CORP
Risk Rank
5.61
类型
MHDM15-DM15P-K
特征
Enclosure,+ 4-40 knurl head screw,+ strain relief clip,+ cable sleeve,+ metal enclosure
达到SVHC
compliant
UTV100B拓展信息








哦! 它是空的。