Microsemi Corporation MPF300-EVAL-KIT-ES
- 收藏
- 对比
MPF300-EVAL-KIT-ES
1619-MPF300-EVAL-KIT-ES
评估板 - 嵌入式 - 复杂逻辑器件(FPGA, CPLD)
--
大陆
立即发货

POLARFIRE EVALUATION KIT
1最小包装量--
MPF300-EVAL-KIT-ES详情
Microsemi Corporation MPF300-EVAL-KIT-ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
OBSOLETE (Last Updated: 1 month ago)
工厂交货时间
4 Weeks
包装
Bulk
系列
PolarFire™
已出版
2017
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
FPGA
内容
Board(s), Cable(s), Power Supply, Accessories
RoHS状态
Non-RoHS Compliant
MPF300-EVAL-KIT-ES拓展信息
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation
Microsemi Corporation








哦! 它是空的。