Microsemi ZARLINK CLA70064CW
- 收藏
- 对比
CLA70064CW
1622-CLA70064CW
无类别的
--
大陆
立即发货

CLA70064CW datasheet pdf and Unclassified product details from Microsemi ZARLINK stock available at utmel
1最小包装量--
CLA70064CW详情
Microsemi ZARLINK CLA70064CW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-25 - 80
Rated current In
4
Material housing
Plastic
Thread size M
15000
Material of contact surface
Other
Locking mechanism
Other
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
HB
CLA70064CW拓展信息







哦! 它是空的。