Microsemi ZARLINK CLQ214021
- 收藏
- 对比
CLQ214021
1622-CLQ214021
无类别的
--
大陆
立即发货

CLQ214021 datasheet pdf and Unclassified product details from Microsemi ZARLINK stock available at utmel
1最小包装量--
CLQ214021详情
Microsemi ZARLINK CLQ214021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
600
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
240 - 600
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
900 - 7200
CLQ214021拓展信息







哦! 它是空的。