Microsemi ZARLINK CLT76040
- 收藏
- 对比
CLT76040
1622-CLT76040
无类别的
--
大陆
立即发货

CLT76040 datasheet pdf and Unclassified product details from Microsemi ZARLINK stock available at utmel
1最小包装量--
CLT76040详情
Microsemi ZARLINK CLT76040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP66/IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
CLT76040拓展信息







哦! 它是空的。