Microsemi ZARLINK CLT77031MW
- 收藏
- 对比
CLT77031MW
1622-CLT77031MW
无类别的
--
大陆
立即发货

CLT77031MW datasheet pdf and Unclassified product details from Microsemi ZARLINK stock available at utmel
1最小包装量--
添加到询价列表
CLT77031MW详情
Microsemi ZARLINK CLT77031MW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
0
Degree of protection (IP)
IP40
Suitable for wall mounting
无
Protection class
I
Nominal voltage
220 - 240
Nominal current
125 - 136.4
0个相似型号
CLT77031MW拓展信息







哦! 它是空的。