Microsemi ZARLINK GSQ05A03
- 收藏
- 对比
GSQ05A03
1622-GSQ05A03
无类别的
--
大陆
立即发货

GSQ05A03 datasheet pdf and Unclassified product details from Microsemi ZARLINK stock available at utmel
1最小包装量--
GSQ05A03详情
Microsemi ZARLINK GSQ05A03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
9.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
69
Min. permitted bending radius, stationary application/permanent installation
37
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
GSQ05A03拓展信息







哦! 它是空的。