Microsemi ZARLINK GSQ20018PR
- 收藏
- 对比
GSQ20018PR
1622-GSQ20018PR
无类别的
--
大陆
立即发货

GSQ20018PR datasheet pdf and Unclassified product details from Microsemi ZARLINK stock available at utmel
1最小包装量--
GSQ20018PR详情
Microsemi ZARLINK GSQ20018PR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
15.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
159
Min. permitted bending radius, stationary application/permanent installation
80
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GSQ20018PR拓展信息







哦! 它是空的。