Microsemi ZARLINK MD74HCT245RE
- 收藏
- 对比
MD74HCT245RE
1622-MD74HCT245RE
无类别的
--
大陆
立即发货

MD74HCT245RE datasheet pdf and Unclassified product details from Microsemi ZARLINK stock available at utmel
1最小包装量--
MD74HCT245RE详情
Microsemi ZARLINK MD74HCT245RE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
F1 Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
EP1256R
Approvals
CE, CSA, UL
Manufacturer
Teco
RoHS
Non-Compliant
类型
Blower, Compressor, Conveyor, Crusher, Fan, Mixer, Pump
极数
6
转速/转速
1,200 RPM
相位
3
MD74HCT245RE拓展信息







哦! 它是空的。