Microsemi ZARLINK MH88510
- 收藏
- 对比
MH88510
1622-MH88510
无类别的
--
大陆
立即发货

MH88510 datasheet pdf and Unclassified product details from Microsemi ZARLINK stock available at utmel
1最小包装量--
MH88510详情
Microsemi ZARLINK MH88510重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
20
Package Description
,
Package Style
IN-LINE
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
MH88510
Package Shape
RECTANGULAR
Manufacturer
Plessey Semiconductors Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GEC PLESSEY SEMICONDUCTORS
Risk Rank
5.84
端子位置
SINGLE
终端形式
THROUGH-HOLE
JESD-30代码
R-PSIP-T20
资历状况
不合格
通信IC类型
SLIC
达到SVHC
unknown
MH88510拓展信息







哦! 它是空的。