Microsemi ZARLINK ZL30409DDG
- 收藏
- 对比
ZL30409DDG
1622-ZL30409DDG
无类别的
--
大陆
立即发货

ZL30409DDG datasheet pdf and Unclassified product details from Microsemi ZARLINK stock available at utmel
1最小包装量--
ZL30409DDG详情
Microsemi ZARLINK ZL30409DDG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
230 VAC/400 VDC
Manufacturer Part Number
7000-50021-9651500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR/PVC
连接器类型
7/8 in Straight Male to 7/8 in Straight Female, 5-pole
额定电流
12 Amps
知识产权评级
IP67
长度
15 Meters
ZL30409DDG拓展信息







哦! 它是空的。