MCU CARD 29 FOR STM32 STM32F446RE详情
MIKROE MCU CARD 29 FOR STM32 STM32F446RE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
18g
Dimensions
121x105mm
Memory
128kB RAM
Manufacturer series
Fusion v8
Kind of connector
Hirose 2x168
Components
STM32F446RE
Type of accessories for development kits
multiadapter
Clock frequency
180MHz
Kit contents
prototype board
MCU CARD 29 FOR STM32 STM32F446RE拓展信息
MikroElektronika
MikroElektronika
MikroElektronika
MikroElektronika
MIKROE
MIKROE








哦! 它是空的。