MIKROE-6071详情
Mikroe MIKROE-6071重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
符合RoHS标准
Tool Is For Evaluation Of
MAXM38643
Description/Function
Buck 18 Click
Dimensions
57.15 mm x 25.4 mm
For Use With
Ideal for Portable Devices
Interface Type
Analog, I2C
产品
Add-On Boards
输入电压
3.3 V, 5 V
0个相似型号
MIKROE-6071拓展信息
MIKROE-4727
MikroElektronika
MIKROE-308
MikroElektronika
MIKROE-3741
MikroElektronika
MIKROE-4334
MikroElektronika
MIKROE-309
MikroElektronika
MIKROE-6206
Mikroe
MIKROE-6103
Mikroe
MIKROE-6068
Mikroe
MIKROE-6076
Mikroe
MIKROE-6254
Mikroe








哦! 它是空的。