MIKROMEDIA 3 FOR PIC32MZ CAP BEZEL详情
MIKROE MIKROMEDIA 3 FOR PIC32MZ CAP BEZEL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of development kit
with display
Screen size
3.5"
Display resolution
320x240
Microcontroller
PIC32MZ2048EFH100
Interface1
USB
Kind of display used
LCD TFT
Kit contents1
USB C - USB A adapter
Kind of connector1
USB C socket
Kind of connector
ICSP
No. of colours
16.7M
Touchpad
yes
Gross weight
600g
Certificates
RoHS compliant
界面
I2C
Kit contents
prototype board
MIKROMEDIA 3 FOR PIC32MZ CAP BEZEL拓展信息
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe








哦! 它是空的。