MIKROMEDIA 3 FOR PIC RESISTIVE FPI FRAME详情
MIKROE MIKROMEDIA 3 FOR PIC RESISTIVE FPI FRAME重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of display
TFT
Kind of display
graphical
Screen size
3.5"
Gross weight
600 g
Touchpad
resistance
Components
FXOS8700CQ,
Microcontroller
PIC18F97J94
Kind of controller
SSD1963
Display resolution
320x240
Kit contents
prototype board
MIKROMEDIA 3 FOR PIC RESISTIVE FPI FRAME拓展信息
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe








哦! 它是空的。