MIKROMEDIA 4 FOR PIC32MZ CAPACITIVE FPI详情
MIKROE MIKROMEDIA 4 FOR PIC32MZ CAPACITIVE FPI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of display
TFT
Kind of display
graphical
Screen size
4.3"
Display resolution
480x272
Interface1
USB
Kind of controller
SSD1963
Microcontroller
PIC32MZ2048EFH144
Kind of connector1
USB C
Kind of connector
microSD
Touchpad
capacitive
Gross weight
1200g
Certificates
RoHS compliant
界面
GPIO
MIKROMEDIA 4 FOR PIC32MZ CAPACITIVE FPI拓展信息
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe








哦! 它是空的。