MIKROMEDIA 4 FOR STM32F2 CAP. FPI FRAME详情
MIKROE MIKROMEDIA 4 FOR STM32F2 CAP. FPI FRAME重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of display
TFT
Kind of display
graphical
Screen size
4.3"
Display resolution
480x272
No. of colours
16.7M
Interface1
USB
Kind of controller
SSD1963
Microcontroller
STM32F207VGT6
Kind of connector1
USB B micro
Kind of connector
ICSP
Touchpad
capacitive
Gross weight
599.4g
Certificates
RoHS compliant
界面
mikroBUS
MIKROMEDIA 4 FOR STM32F2 CAP. FPI FRAME拓展信息
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe








哦! 它是空的。