MIKROMEDIA 7 CAPACITIVE详情
MIKROE MIKROMEDIA 7 CAPACITIVE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of development kit
with display
Screen size
7"
Display resolution
800x480
Interface1
USB
Kind of display used
LCD TFT
Kit contents1
USB cable
Kind of connector1
USB C
Kind of connector
Hirose 2x168
No. of colours
16.7M
Touchpad
yes
Gross weight
401.4g
Certificates
RoHS compliant
界面
analog
Kit contents
2 1x26 pin headers
MIKROMEDIA 7 CAPACITIVE拓展信息
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe
Mikroe








哦! 它是空的。