PICPLC16 V6 PLC SYSTEM详情
MIKROE PICPLC16 V6 PLC SYSTEM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of development kit
Microchip PIC
Kit contents1
USB cable
Programmers and development kits features1
RTC
Programmers and development kits features
12bit A/D converter
Interface1
RS485
Kind of connector
RJ45
Microcontroller
PIC18F4520
Gross weight
1389.3g
Certificates
RoHS compliant
界面
Ethernet
家人
PIC18
Kit contents
CD-ROM
PICPLC16 V6 PLC SYSTEM拓展信息
MIKROE
MIKROE
MIKROE
MikroElektronika
MikroElektronika








哦! 它是空的。