RS232 SPI CLICK详情
MIKROE RS232 SPI CLICK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
Click board
Components1
MAX3232
Components
MAX3100
Kind of connector1
mikroBUS connector
Kind of connector
D-Sub 9pin
Kind of module
transceiver
Supply voltage1
5V DC
Gross weight
29.16g
Certificates
RoHS compliant
Supply voltage
3.3V DC
界面
SPI
大小
L
Kit contents
prototype board
RS232 SPI CLICK拓展信息
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE








哦! 它是空的。