TEMP&HUM 7 CLICK详情
MIKROE TEMP&HUM 7 CLICK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
Click board
Components
Si7021-A20
Kind of connector
mikroBUS connector
Kind of module
humidity/temperature sensor
Supply voltage1
5V DC
Gross weight
23g
Certificates
RoHS compliant
Supply voltage
3.3V DC
界面
I2C
大小
M
Kit contents
prototype board
TEMP&HUM 7 CLICK拓展信息
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE








哦! 它是空的。