TEMP-LOG 6 CLICK详情
MIKROE TEMP-LOG 6 CLICK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
Click board
Components
MAX6642
Kind of connector
mikroBUS connector
Kind of module
temperature sensor
Supply voltage1
5V DC
Gross weight
18.37g
Certificates
RoHS compliant
Supply voltage
3.3V DC
界面
I2C
大小
M
Kit contents
prototype board
TEMP-LOG 6 CLICK拓展信息
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE
MIKROE








哦! 它是空的。