Mini-Circuits GVA-84-D
- 收藏
- 对比
GVA-84-D
1642-GVA-84-D
无类别的
--
大陆
立即发货

GVA-84-D datasheet pdf and Unclassified product details from Mini-Circuits stock available at utmel
1最小包装量--
GVA-84-D 详情
Mini-Circuits GVA-84-D 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Purple
Outer diameter approx.
9.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
123
Min. permitted bending radius, stationary application/permanent installation
74
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Rohs Code
有
Manufacturer Part Number
GVA-84-D+
Manufacturer
Mini-Circuits
Part Life Cycle Code
活跃
Ihs Manufacturer
MINI-CIRCUITS
Risk Rank
5.66
射频/微波器件类型
宽带低功率
达到SVHC
unknown
GVA-84-D 拓展信息







哦! 它是空的。