Mitsubishi AF8-COMB-AB
- 收藏
- 对比
AF8-COMB-AB
1645-AF8-COMB-AB
无类别的
--
大陆
立即发货

Mitsubishi Electric Automation Miscellaneous
1最小包装量--
AF8-COMB-AB详情
Mitsubishi AF8-COMB-AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Material housing
Metal
Degree of protection (IP)
IP67K
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
Manufacturer Part Number
AF8-COMB-AB
Manufacturer
Mitsubishi Electric Automation
AF8-COMB-AB拓展信息







哦! 它是空的。