Mitsubishi GMAC-EB5CM7E82
- 收藏
- 对比
GMAC-EB5CM7E82
1645-GMAC-EB5CM7E82
无类别的
--
大陆
立即发货

GMAC-EB5CM7E82 datasheet pdf and Unclassified product details from Mitsubishi stock available at utmel
1最小包装量--
GMAC-EB5CM7E82详情
Mitsubishi GMAC-EB5CM7E82重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Colour outer sheath
Red
Outer diameter approx.
15.9
Specification material outer sheath
Rubber - silicone rubber (SIR)
Core identification
Numbers
Nominal cross section conductor
0.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
80
Nominal voltage U
500
Conductor category
Class 5 = flexible
GMAC-EB5CM7E82拓展信息







哦! 它是空的。